Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 700mW Through Hole 3-NP
TRANS NPN 160V 0.7A 3NP
BIPOLAR (BJT) TRANSISTOR NPN 160V 700MA 120MHZ 700MW THROUGH HOLE 3-NP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 2SC3332T-ND | 2SC3332T | 85668160 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN |