Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 700mW Through Hole 3-NP
TRANS NPN 160V 0.7A 3NP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC3332T-AAOSTB-ND | 2SC3332T-AA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |