Bipolar Transistor, 160V, 0.7A, Low VCE(sat) NPN Single NP, TO-92 / NP, 500-BLKBG Product overview: 2SC3332S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3332S can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 906355-2SC3332S
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 160 V 700 mA 120MHz 700 mW Through Hole 3-NP
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SC3332
Categories: Discrete Semiconductor Products
Case / Package: 3-NP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2SC3332S-ND, 2SC3332SOS
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 700mW Through Hole 3-NP
TRANS NPN 160V 0.7A 3NP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC3332S | 906355-2SC3332S | 2SC3332SOS-ND | 2SC3332S |
| Product Name | 160V 0.7A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3332S | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |