onsemi Single Bipolar Transistors 2SC3332S-AA

Description
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 700mW Through Hole 3-NP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 700mW Through Hole 3-NP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC3332S-AA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3332S-AA-ND
Single Bipolar Transistors 2SC3332S-AA-ND
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 700mW Through Hole 3-NP

Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 700mW Through Hole 3-NP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3332S-AA - 075468-2SC3332S-AA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3332S-AA
075468-2SC3332S-AA
TRANSISTORS - Transistors (BJT) - Single - 2SC3332S-AA 075468-2SC3332S-AA
Manufacturer: ON Semiconductor Win Source Part Number: 075468-2SC3332S-AA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-NP Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 400mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075468-2SC3332S-AA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-NP
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 400mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
160V 0.7A Bipolar Transistor
276-2SC3332S-AA
160V 0.7A Bipolar Transistor 276-2SC3332S-AA
Bipolar Transistor, 160V, 0.7A, Low VCE(sat) NPN Single NP, TO-92 / NP, 1500-REEL Product overview: 2SC3332S-AA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3332S-AA can be used for catalog matching and distributor lookup.

Bipolar Transistor, 160V, 0.7A, Low VCE(sat) NPN Single NP, TO-92 / NP, 1500-REEL Product overview: 2SC3332S-AA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3332S-AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3332S-AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3332S-AA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3332S-AA
TRANS NPN 160V 0.7A 3NP

TRANS NPN 160V 0.7A 3NP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC3332S-AA-ND 075468-2SC3332S-AA 276-2SC3332S-AA 2SC3332S-AA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC3332S-AA 160V 0.7A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) SOT3; 3-NP
IC(max) 700 milliamps 700 milliamps
VCEO 160 volts 160 volts
Unlock Full Specs
to access all available technical data