onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC3330T-AC

Description
Bipolar NPN Transistor, 0.2A 50V
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 0.2A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC3330T-AC - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 0.2A 50V

Bipolar NPN Transistor, 0.2A 50V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037040-2SC3330T-AC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037040-2SC3330T-AC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037040-2SC3330T-AC
Win Source Part Number: 1037040-2SC3330T-AC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 2156-2SC3330T-AC,ONS ONS2SC3330T-AC RoHS Status: Not applicable

Win Source Part Number: 1037040-2SC3330T-AC
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-2SC3330T-AC,ONSONS2SC3330T-AC
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3330T-AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3330T-AC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3330T-AC
BIP NPN 0.2A 50V

BIP NPN 0.2A 50V

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC3330T-AC 1037040-2SC3330T-AC 2SC3330T-AC
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274908P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers
Single Bipolar Transistors - BC860CWE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details