onsemi 50V 0.2A 300mW Bipolar Transistor 2SC3330

Description
Trans GP BJT NPN 50V 0.2A 300mW 3-Pin SPA Product overview: 2SC3330 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3330 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.2A 300mW 3-Pin SPA Product overview: 2SC3330 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3330 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.2A 300mW Bipolar Transistor
276-2SC3330
50V 0.2A 300mW Bipolar Transistor 276-2SC3330
Trans GP BJT NPN 50V 0.2A 300mW 3-Pin SPA Product overview: 2SC3330 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3330 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.2A 300mW 3-Pin SPA Product overview: 2SC3330 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3330 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155728-2SC3330 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155728-2SC3330
Discrete Semiconductor Products 155728-2SC3330
Manufacturer: ON Semiconductor Win Source Part Number: 155728-2SC3330 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3330 Alternative Parts (Cross-Reference): BC547A; BC547; BC547B; BC547C; Introduction Date: February 13, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 155728-2SC3330
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3330
Alternative Parts (Cross-Reference): BC547A; BC547; BC547B; BC547C;
Introduction Date: February 13, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3330 155728-2SC3330
Product Name 50V 0.2A 300mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data