onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC3256R

Description
Win Source Part Number: 1004787-2SC3256R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SC3256R,2156- 2SC3256R
Request a Quote Datasheet
Description
Win Source Part Number: 1004787-2SC3256R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SC3256R,2156- 2SC3256R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1004787-2SC3256R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1004787-2SC3256R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1004787-2SC3256R
Win Source Part Number: 1004787-2SC3256R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SC3256R,2156- 2SC3256R

Win Source Part Number: 1004787-2SC3256R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONS2SC3256R,2156-2SC3256R

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3256R - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3256R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3256R
NPN SILICON TRANSISTOR

NPN SILICON TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004787-2SC3256R 2SC3256R
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC860BE6327HTSA1 - 1022534-BC860BE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
6 suppliers
Bipolar Transistors - 6697313 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details