onsemi 800V 6A 100000mW Bipolar Transistor 2SC3153

Description
Trans GP BJT NPN 800V 6A 100000mW 3-Pin(3+Tab) TO-3PB Product overview: 2SC3153 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, 100000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 6A, 100000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3153 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 800V 6A 100000mW 3-Pin(3+Tab) TO-3PB Product overview: 2SC3153 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, 100000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 6A, 100000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3153 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 6A 100000mW Bipolar Transistor
276-2SC3153
800V 6A 100000mW Bipolar Transistor 276-2SC3153
Trans GP BJT NPN 800V 6A 100000mW 3-Pin(3+Tab) TO-3PB Product overview: 2SC3153 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, 100000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 6A, 100000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3153 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 800V 6A 100000mW 3-Pin(3+Tab) TO-3PB Product overview: 2SC3153 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, 100000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 6A, 100000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3153 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155668-2SC3153 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155668-2SC3153
Discrete Semiconductor Products 155668-2SC3153
Manufacturer: ON Semiconductor Win Source Part Number: 155668-2SC3153 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3153 Alternative Parts (Cross-Reference): 2SC5002-T; 2SC5002; 2SC4584-7112 ; Introduction Date: May 19, 2004 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 155668-2SC3153
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3153
Alternative Parts (Cross-Reference): 2SC5002-T; 2SC5002; 2SC4584-7112 ;
Introduction Date: May 19, 2004
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3153 155668-2SC3153
Product Name 800V 6A 100000mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data