onsemi 800V 3A Bipolar Transistor 2SC3152M

Description
Trans GP BJT NPN 800V 3A 3-Pin (3+Tab) TO-3PB Product overview: 2SC3152M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3152M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 800V 3A 3-Pin (3+Tab) TO-3PB Product overview: 2SC3152M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3152M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 3A Bipolar Transistor
276-2SC3152M
800V 3A Bipolar Transistor 276-2SC3152M
Trans GP BJT NPN 800V 3A 3-Pin (3+Tab) TO-3PB Product overview: 2SC3152M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3152M can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 800V 3A 3-Pin (3+Tab) TO-3PB Product overview: 2SC3152M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3152M can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155667-2SC3152M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155667-2SC3152M
Discrete Semiconductor Products 155667-2SC3152M
Manufacturer: ON Semiconductor Win Source Part Number: 155667-2SC3152M Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3152 Introduction Date: May 19, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 155667-2SC3152M
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3152
Introduction Date: May 19, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3152M 155667-2SC3152M
Product Name 800V 3A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC846UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details