Transistor
Win Source Part Number: 1181048-2SC3150M
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SC3150-M;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSSNY2SC3150M,2156-
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC3150M | 1181048-2SC3150M |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | |
| Package Type | CAN3/4 | SOT3 |