Bipolar NPN Transistor, 0.2A 50V
Win Source Part Number: 1139476-2SC3135T-SPA
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 6V
Mounting Type: Through Hole
Package / Case: SC-72
Supplier Device Package: 3-SPA
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-2SC3135T-SPA,ON
RoHS Status: Not applicable
TRANS PNP 50V 0.2A 3SPA
| Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC3135T-SPA | 1139476-2SC3135T-SPA | 2SC3135T-SPA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | PNP | |
| Package Type | SC-72 | SOT3 | |
| IC(max) | 200 milliamps | 200 milliamps | |
| Power Gain | 100 dB |