onsemi 300mA 25V Bipolar Transistor 2SC3068-AA

Description
300mA, 25V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: 2SC3068-AA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 300mA, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3068-AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300mA, 25V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: 2SC3068-AA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 300mA, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3068-AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300mA 25V Bipolar Transistor
276-2SC3068-AA
300mA 25V Bipolar Transistor 276-2SC3068-AA
300mA, 25V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: 2SC3068-AA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 300mA, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3068-AA can be used for catalog matching and distributor lookup.

300mA, 25V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: 2SC3068-AA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 300mA, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3068-AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3068-AA - 736294-2SC3068-AA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3068-AA
736294-2SC3068-AA
TRANSISTORS - Transistors (BJT) - Single - 2SC3068-AA 736294-2SC3068-AA
Manufacturer: ON Semiconductor Win Source Part Number: 736294-2SC3068-AA Manufacturer Homepage: www.onsemi.com Reference case: TO-92 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 736294-2SC3068-AA
Manufacturer Homepage: www.onsemi.com
Reference case: TO-92
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3068-AA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3068-AA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3068-AA
SMALL SIGNAL BIPOLAR TRANSTR NPN

SMALL SIGNAL BIPOLAR TRANSTR NPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC3068-AA 736294-2SC3068-AA 2SC3068-AA
Product Name 300mA 25V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3068-AA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data