Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 197515-2SC2839E-SPA-
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - RF
Packaging: Bulk
Mounting Style: Through Hole
Package: 3-SIP
Manufacturer Device Package: 3-SPA
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 30mA
Gain: 25dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 1mA, 6V
Frequency - Transition: 320MHz
Noise Figure (dB Typ @ f): 3dB @ 100MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 197515-2SC2839E-SPA-AC |
| Product Name | Discrete Semiconductor Products |