Bipolar (BJT) Transistor NPN 50V 150mA 100MHz 200mW Surface Mount 3-CP
Bipolar Transistor, (-)50V, (-)150mA, Low VCE(sat), (PNP)NPN Single CPA, SC-59 / CP, 3000-REEL Product overview: 2SC2812N6-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2812N6-TB-E can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 114522-2SC2812N6-TB-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 135 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 0.15A 3CP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SC2812N6-TB-E-ND | 276-2SC2812N6-TB-E | 2SC2812N6-TB-E | 114522-2SC2812N6-TB-E | 2SC2812N6-TB-E |
| Product Name | Single Bipolar Transistors | 50V 150mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC2812N6-TB-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | CPH3 | SOT3; 3-CP | ||
| IC(max) | 150 milliamps | 150 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| VCBO | 55 volts |