onsemi Discrete Semiconductor Products 2SC2812-5-TB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 155488-2SC2812-5-TB- E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2812 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 155488-2SC2812-5-TB- E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2812 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155488-2SC2812-5-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155488-2SC2812-5-TB-E
Discrete Semiconductor Products 155488-2SC2812-5-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 155488-2SC2812-5-TB- E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2812 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 155488-2SC2812-5-TB-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2812
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 150MA SOT-23 Bipolar Transistor
276-2SC2812-5-TB-E
50V 150MA SOT-23 Bipolar Transistor 276-2SC2812-5-TB-E
TRANSISTOR,BJT,NPN,5 0V V(BR)CEO,150MA I(C),SOT-23 Product overview: 2SC2812-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150MA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150MA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2812-5-TB-E can be used for catalog matching and distributor lookup.

TRANSISTOR,BJT,NPN,50V V(BR)CEO,150MA I(C),SOT-23 Product overview: 2SC2812-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150MA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150MA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2812-5-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC2812-5-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC2812-5-TB-E
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 155488-2SC2812-5-TB-E 276-2SC2812-5-TB-E 2SC2812-5-TB-E
Product Name Discrete Semiconductor Products 50V 150MA SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1694139P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers