onsemi TRANSISTORS - Transistors (BJT) - Single - 2SC2752 2SC2752

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093631-2SC2752 Family Name: 2SC2752 Alternative Parts (Cross-Reference): KSC2752OS; KSC2752OSTU; BUX87; 2SC2752-A; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093631-2SC2752 Family Name: 2SC2752 Alternative Parts (Cross-Reference): KSC2752OS; KSC2752OSTU; BUX87; 2SC2752-A; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC2752 - 093631-2SC2752 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2752
093631-2SC2752
TRANSISTORS - Transistors (BJT) - Single - 2SC2752 093631-2SC2752
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093631-2SC2752 Family Name: 2SC2752 Alternative Parts (Cross-Reference): KSC2752OS; KSC2752OSTU; BUX87; 2SC2752-A; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 093631-2SC2752
Family Name: 2SC2752
Alternative Parts (Cross-Reference): KSC2752OS; KSC2752OSTU; BUX87; 2SC2752-A;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
400V 0.5A Bipolar Transistor
276-2SC2752
400V 0.5A Bipolar Transistor 276-2SC2752
Trans GP BJT NPN 400V 0.5A 3-Pin TO-126 / NPN SILICON POWER TRANSISTOR Product overview: 2SC2752 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2752 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 0.5A 3-Pin TO-126 / NPN SILICON POWER TRANSISTOR Product overview: 2SC2752 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2752 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 093631-2SC2752 276-2SC2752
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC2752 400V 0.5A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data