Small Signal Bipolar Transistor, 0.05A, 120V, NPN, TO-92
Win Source Part Number: 996163-2SC2362KG-AA
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: ONSONS2SC2362KG-AA,2
RoHS Status: Not applicable
0.05A, 120V, NPN, TO-92
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC2362KG-AA | 996163-2SC2362KG-AA | 2SC2362KG-AA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN |