onsemi Discrete Semiconductor Products 2SC2362

Description
Manufacturer: ON Semiconductor Win Source Part Number: 155216-2SC2362 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2362 Alternative Parts (Cross-Reference): 2SC1890AETZ; 2SC2784F-A; 2SC2784; 2SC1940M; Introduction Date: July 15, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 155216-2SC2362 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2362 Alternative Parts (Cross-Reference): 2SC1890AETZ; 2SC2784F-A; 2SC2784; 2SC1940M; Introduction Date: July 15, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155216-2SC2362 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155216-2SC2362
Discrete Semiconductor Products 155216-2SC2362
Manufacturer: ON Semiconductor Win Source Part Number: 155216-2SC2362 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2362 Alternative Parts (Cross-Reference): 2SC1890AETZ; 2SC2784F-A; 2SC2784; 2SC1940M; Introduction Date: July 15, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 155216-2SC2362
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2362
Alternative Parts (Cross-Reference): 2SC1890AETZ; 2SC2784F-A; 2SC2784; 2SC1940M;
Introduction Date: July 15, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V 0.05A 400mW Bipolar Transistor
276-2SC2362
100V 0.05A 400mW Bipolar Transistor 276-2SC2362
Trans GP BJT NPN 100V 0.05A 400mW 3-Pin NP Product overview: 2SC2362 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.05A, 400mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.05A, 400mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2362 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 100V 0.05A 400mW 3-Pin NP Product overview: 2SC2362 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.05A, 400mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.05A, 400mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2362 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155216-2SC2362 276-2SC2362
Product Name Discrete Semiconductor Products 100V 0.05A 400mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data