onsemi 160V 1.5A 25000mW Bipolar Transistor 2SC2344

Description
Trans GP BJT NPN 160V 1.5A 25000mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC2344 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, 25000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, 25000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2344 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 160V 1.5A 25000mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC2344 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, 25000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, 25000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2344 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 1.5A 25000mW Bipolar Transistor
276-2SC2344
160V 1.5A 25000mW Bipolar Transistor 276-2SC2344
Trans GP BJT NPN 160V 1.5A 25000mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC2344 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, 25000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, 25000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2344 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 160V 1.5A 25000mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC2344 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, 25000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, 25000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2344 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155207-2SC2344 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155207-2SC2344
Discrete Semiconductor Products 155207-2SC2344
Manufacturer: ON Semiconductor Win Source Part Number: 155207-2SC2344 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2344 Alternative Parts (Cross-Reference): KTD2061; 2SC2073-BP-HF; 2SC2073-BP; HC2073; Introduction Date: September 25, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 155207-2SC2344
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2344
Alternative Parts (Cross-Reference): KTD2061; 2SC2073-BP-HF; 2SC2073-BP; HC2073;
Introduction Date: September 25, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2344 155207-2SC2344
Product Name 160V 1.5A 25000mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data