Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036921-2SC2314F
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: TO-126
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036921-2SC2314F |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC2314F |