onsemi TRANSISTORS - RF Transistors (BJT) - 2SB986S 2SB986S

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036854-2SB986S Mounting: SMD (SMT) Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-126 Alternative Parts (Cross-Reference): 2SB986S2SB986-S; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036854-2SB986S Mounting: SMD (SMT) Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-126 Alternative Parts (Cross-Reference): 2SB986S2SB986-S; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SB986S - 1036854-2SB986S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SB986S
1036854-2SB986S
TRANSISTORS - RF Transistors (BJT) - 2SB986S 1036854-2SB986S
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036854-2SB986S Mounting: SMD (SMT) Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-126 Alternative Parts (Cross-Reference): 2SB986S2SB986-S; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036854-2SB986S
Mounting: SMD (SMT)
Polarity: PNP
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-126
Alternative Parts (Cross-Reference): 2SB986S2SB986-S;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Collector Emitter Voltage (VCEO): 50 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1036854-2SB986S
Product Name TRANSISTORS - RF Transistors (BJT) - 2SB986S
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
60V 0.5A SOT89 Bipolar Transistor - 276-BCV49E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
4 suppliers
Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details