onsemi 15V 0.7A Bipolar Transistor 2SB815-7-TB-E

Description
Bipolar Transistor, (-)15V, (-)0.7A, Low VCE(sat), (PNP)NPN Single CP, SC-59 / CP, 3000-REEL Product overview: 2SB815-7-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB815-7-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, (-)15V, (-)0.7A, Low VCE(sat), (PNP)NPN Single CP, SC-59 / CP, 3000-REEL Product overview: 2SB815-7-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB815-7-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.7A Bipolar Transistor
276-2SB815-7-TB-E
15V 0.7A Bipolar Transistor 276-2SB815-7-TB-E
Bipolar Transistor, (-)15V, (-)0.7A, Low VCE(sat), (PNP)NPN Single CP, SC-59 / CP, 3000-REEL Product overview: 2SB815-7-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB815-7-TB-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)15V, (-)0.7A, Low VCE(sat), (PNP)NPN Single CP, SC-59 / CP, 3000-REEL Product overview: 2SB815-7-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB815-7-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SB815-7-TB-E - 762536-2SB815-7-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB815-7-TB-E
762536-2SB815-7-TB-E
TRANSISTORS - Transistors (BJT) - Single - 2SB815-7-TB-E 762536-2SB815-7-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 762536-2SB815-7-TB-E Packaging: Reel package Operating Temperature Range: 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 200mW Transistor Type: PNP Frequency - Transition: 250MHz Family Name: 2SB815 Categories: Discrete Semiconductor Products Manufacturer Package: 3-CP Current - Collector (Ic) (Maximum): 700mA Voltage - Collector Emitter Breakdown (Maximum): 15V Vce Saturation (Maximum) @ Ib, Ic: 80mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 50mA, 2V Alternative Parts (Cross-Reference): 2SA1362-GR(T5LTSTF; 2SA1362Y; 2SA1362-GR(TE85,F); ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762536-2SB815-7-TB-E
Packaging: Reel package
Operating Temperature Range: 125°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 200mW
Transistor Type: PNP
Frequency - Transition: 250MHz
Family Name: 2SB815
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-CP
Current - Collector (Ic) (Maximum): 700mA
Voltage - Collector Emitter Breakdown (Maximum): 15V
Vce Saturation (Maximum) @ Ib, Ic: 80mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 50mA, 2V
Alternative Parts (Cross-Reference): 2SA1362-GR(T5LTSTF; 2SA1362Y; 2SA1362-GR(TE85,F);
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Single Bipolar Transistors - 2SB815-7-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB815-7-TB-EOSTR-ND
Single Bipolar Transistors 2SB815-7-TB-EOSTR-ND
Bipolar (BJT) Transistor PNP 15V 700mA 250MHz 200mW Surface Mount 3-CP

Bipolar (BJT) Transistor PNP 15V 700mA 250MHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Single Bipolar Transistors - 2SB815-7-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB815-7-TB-EOSCT-ND
Single Bipolar Transistors 2SB815-7-TB-EOSCT-ND
Bipolar (BJT) Transistor PNP 15V 700mA 250MHz 200mW Surface Mount 3-CP

Bipolar (BJT) Transistor PNP 15V 700mA 250MHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB815-7-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB815-7-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB815-7-TB-E
TRANS PNP 15V 0.7A 3CP

TRANS PNP 15V 0.7A 3CP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB815-7-TB-E
Bipolar Transistors - BJT 2SB815-7-TB-E
Bipolar Transistors - BJT BIP PNP 0.7A 15V

Bipolar Transistors - BJT BIP PNP 0.7A 15V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SB815-7-TB-E 762536-2SB815-7-TB-E 2SB815-7-TB-EOSTR-ND 2SB815-7-TB-E 2SB815-7-TB-E
Product Name 15V 0.7A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB815-7-TB-E Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP
Unlock Full Specs
to access all available technical data