Manufacturer: ON Semiconductor
Win Source Part Number: 197506-2SB815-6-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 80mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 50mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 15V 700mA 250MHz 200mW Surface Mount 3-CP
Bipolar Transistor, (-)15V, (-)0.7A, Low VCE(sat), (PNP)NPN Single CP, SC-59 / CP, 3000-REEL Product overview: 2SB815-6-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB815-6-TB-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP PNP 0.7A 15V
TRANS PNP 15V 0.7A 3CP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 197506-2SB815-6-TB-E | 2SB815-6-TB-EOSTR-ND | 276-2SB815-6-TB-E | 2SB815-6-TB-E | 2SB815-6-TB-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB815-6-TB-E | Single Bipolar Transistors | 15V 0.7A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |