onsemi Discrete Semiconductor Products 2SB764

Description
Manufacturer: ON Semiconductor Win Source Part Number: 154874-2SB764 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB764 Introduction Date: September 09, 2003 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 154874-2SB764 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB764 Introduction Date: September 09, 2003 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154874-2SB764 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154874-2SB764
Discrete Semiconductor Products 154874-2SB764
Manufacturer: ON Semiconductor Win Source Part Number: 154874-2SB764 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB764 Introduction Date: September 09, 2003 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 154874-2SB764
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB764
Introduction Date: September 09, 2003
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154874-2SB764
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3002EBP - Lingto Electronic Limited
Specs
Logic Family CMOS; BiCMOS
View Details
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver - 74GTLPH306DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers
Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-3502-ND - DigiKey
Specs
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers