Win Source Part Number: 1148607-2SB698F
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SB698-F;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-2SB698F,ONSONS2
RoHS Status: Not applicable
Small Signal Bipolar Transistor, 0.7A, 20V, PNP
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1148607-2SB698F | 2SB698F |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | |
| Package Type | SOT3 | SIP3 |