onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB631E

Description
Win Source Part Number: 1036807-2SB631E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SB631E,ONSONS2 SB631E
Request a Quote Datasheet
Description
Win Source Part Number: 1036807-2SB631E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SB631E,ONSONS2 SB631E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036807-2SB631E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036807-2SB631E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036807-2SB631E
Win Source Part Number: 1036807-2SB631E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SB631E,ONSONS2 SB631E

Win Source Part Number: 1036807-2SB631E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-2SB631E,ONSONS2SB631E

Buy Now Datasheet
 - 2SB631E - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A I(C), 1-Element, PNP

Small Signal Bipolar Transistor, 1A I(C), 1-Element, PNP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB631E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB631E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB631E
SMALL SIGNAL BIPOLAR TRANS PNP

SMALL SIGNAL BIPOLAR TRANS PNP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036807-2SB631E 2SB631E 2SB631E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 SIP3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2466678 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single, Pre-Biased Bipolar Transistors - BCR555E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers