onsemi 7A 80V Bipolar Transistor 2SB1452R-E

Description
BIP PNP 7A 80V Product overview: 2SB1452R-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1452R-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BIP PNP 7A 80V Product overview: 2SB1452R-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1452R-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7A 80V Bipolar Transistor - 276-2SB1452R-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7A 80V Bipolar Transistor
276-2SB1452R-E
7A 80V Bipolar Transistor 276-2SB1452R-E
BIP PNP 7A 80V Product overview: 2SB1452R-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1452R-E can be used for catalog matching and distributor lookup.

BIP PNP 7A 80V Product overview: 2SB1452R-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1452R-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - 2SB1452R-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 7A 80V

Bipolar PNP Transistor, 7A 80V

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1452R-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1452R-E
BIP PNP 7A 80V

BIP PNP 7A 80V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SB1452R-E 2SB1452R-E 2SB1452R-E
Product Name 7A 80V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN/PNP general-purpose double transistors - BC847RAPNZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
Single Bipolar Transistors - 448-BCP5516H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers