onsemi 2SB1450S-DL-E

Description
Transistor
Request a Quote
Description
Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1450 is a PNP silicon epitaxial planar transistor designed for switching applications, featuring a collector-to-emitter voltage rating of 50 V and a continuous collector current of 7 A. It is packaged in an SMP-FD surface mount case with dimensions of 10.2 mm by 9.9 mm, and a height of 2.0 mm. The device has a collector-to-emitter saturation voltage of 0.4 V at -4 A collector current and -0.4 A base current, and a DC current gain (hFE) range of 70 to 280, classified into grades Q, R, and S based on hFE at 1 A. The junction temperature is rated to 150 °C, with a power dissipation of 40 W at Tc=25°C. The storage temperature range is -55 °C to +150 °C. Turn-on time is 0.2 µs, storage time is 0.7 to 0.9 µs, and fall time is 0.1 to 0.3 µs.

Datasheet Summary
Powered by GS/AI

The 2SB1450 is a PNP silicon epitaxial planar transistor designed for switching applications, featuring a collector-to-emitter voltage rating of 50 V and a continuous collector current of 7 A. It is packaged in an SMP-FD surface mount case with dimensions of 10.2 mm by 9.9 mm, and a height of 2.0 mm. The device has a collector-to-emitter saturation voltage of 0.4 V at -4 A collector current and -0.4 A base current, and a DC current gain (hFE) range of 70 to 280, classified into grades Q, R, and S based on hFE at 1 A. The junction temperature is rated to 150 °C, with a power dissipation of 40 W at Tc=25°C. The storage temperature range is -55 °C to +150 °C. Turn-on time is 0.2 µs, storage time is 0.7 to 0.9 µs, and fall time is 0.1 to 0.3 µs.

Suppliers

Company
Product
Description
Supplier Links
 - 2SB1450S-DL-E - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number 2SB1450S-DL-E
Package Type SMP-FD3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
MOSFETs - 2625812P - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type DSO
View Details
2 suppliers
MOSFETs - 1333376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details