Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1.3W Surface Mount PCP
Bipolar Transistor, -20V, -5A, Low VCE(sat) PNP Single PCP Bipolar Transistor, -20V, -5A, Low VCE(sat) PNP Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SB1302T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1302T-TD-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1004292-2SB1302T-TD-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 60mA, 3A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT BIP PNP 5A 20V
TRANS PNP 20V 5A PCP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1302T-TD-EOSTR-ND | 276-2SB1302T-TD-E | 1004292-2SB1302T-TD-E | 2SB1302T-TD-E | 2SB1302T-TD-E |
| Product Name | Single Bipolar Transistors | -20V -5A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1302T-TD-E | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | TO-243AA | SOT3; PCP | |||
| IC(max) | 5000 milliamps | 5000 milliamps | |||
| VCBO | 25 volts |