onsemi 20V 5A SOT89 Bipolar Transistor 2SB1302S-TD

Description
TRANS PNP 20V 5A SOT89-3 Product overview: 2SB1302S-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1302S-TD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 5A SOT89-3 Product overview: 2SB1302S-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1302S-TD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A SOT89 Bipolar Transistor
276-2SB1302S-TD
20V 5A SOT89 Bipolar Transistor 276-2SB1302S-TD
TRANS PNP 20V 5A SOT89-3 Product overview: 2SB1302S-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1302S-TD can be used for catalog matching and distributor lookup.

TRANS PNP 20V 5A SOT89-3 Product overview: 2SB1302S-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1302S-TD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1302S-TD - 197498-2SB1302S-TD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1302S-TD
197498-2SB1302S-TD
TRANSISTORS - Transistors (BJT) - Single - 2SB1302S-TD 197498-2SB1302S-TD
Manufacturer: ON Semiconductor Win Source Part Number: 197498-2SB1302S-TD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 60mA, 3A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 197498-2SB1302S-TD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 60mA, 3A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SB1302S-TD 197498-2SB1302S-TD
Product Name 20V 5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1302S-TD
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data