PNP BJT Transistor, 100V, 4A, 1000mW, DPAK SMT Product overview: 2SB1216T-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A, 1000mW, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, 1000mW, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1216T-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 762490-2SB1216T-TL-H
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 130MHz
Family Name: 2SB1216T
Categories: Discrete Semiconductor Products
Manufacturer Package: 2-TP-FA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 5V
Alternative Parts (Cross-Reference): MJD32C-13; MJD32CQ-13; MJD32C-TP-HF; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 100V 4A 130MHz 1W Surface Mount TP-FA
TRANS PNP 100V 4A TP-FA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SB1216T-TL-H | 762490-2SB1216T-TL-H | 2SB1216T-TL-H-ND | 2SB1216T-TL-H |
| Product Name | 100V 4A 1000mW DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1216T-TL-H | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 4000 milliamps | 4000 milliamps | ||
| VCBO | 120 volts | |||
| PD | 1000 milliwatts | |||
| TJ | -55 C (-67 F) |