Manufacturer: ON Semiconductor
Win Source Part Number: 125749-2SB1216S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
PNP BJT 100V 4A 1W DPAK SMT Transistor Product overview: 2SB1216S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A, 1W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, 1W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1216S-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 4A 130MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor PNP 100V 4A 130MHz 1W Surface Mount TP-FA
TRANS PNP 100V 4A TPFA
TRANS PNP 100V 4A TPFA
TRANSISTOR, PNP, 100V, 4A, 20W, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT BIP PNP 4A 100V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 125749-2SB1216S-TL-E | 276-2SB1216S-TL-E | 2SB1216S-TL-EOSCT-ND | 2SB1216S-TL-E | 2SB1216S-TL-E | 07W7638 | 2SB1216S-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1216S-TL-E | 100V 4A 1W DPAK Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 100V, 4A, 20W, To-252; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP; PNP | PNP | |||
| Package Type | SOT3; 2-TP-FA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCBO | 120 volts | ||||||
| PD | 1000 milliwatts |