Bipolar (BJT) Transistor PNP 100V 4A 130MHz 1W Through Hole TP
TRANS PNP 100V 4A TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB1216S-H-ND | 2SB1216S-H |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |