onsemi TRANSISTORS - Transistors (BJT) - Single - 2SB1216S-E 2SB1216S-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855110-2SB1216S-E Features: Bipolar (BJT) Transistor 100 V 4 A 1 W Package: Bulk Part Status: Obsolete Family Name: 2SB1216 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855110-2SB1216S-E Features: Bipolar (BJT) Transistor 100 V 4 A 1 W Package: Bulk Part Status: Obsolete Family Name: 2SB1216 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1216S-E - 855110-2SB1216S-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1216S-E
855110-2SB1216S-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1216S-E 855110-2SB1216S-E
Manufacturer: ON Semiconductor Win Source Part Number: 855110-2SB1216S-E Features: Bipolar (BJT) Transistor 100 V 4 A 1 W Package: Bulk Part Status: Obsolete Family Name: 2SB1216 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 855110-2SB1216S-E
Features: Bipolar (BJT) Transistor 100 V 4 A 1 W
Package: Bulk
Part Status: Obsolete
Family Name: 2SB1216
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Single Bipolar Transistors - 2SB1216S-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1216S-E-ND
Single Bipolar Transistors 2SB1216S-E-ND
Bipolar (BJT) Transistor PNP 100V 4A 130MHz 1W Through Hole TP

Bipolar (BJT) Transistor PNP 100V 4A 130MHz 1W Through Hole TP

Buy Now Datasheet
Single Bipolar Transistors - 1990-2SB1216S-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1990-2SB1216S-E-ND
Single Bipolar Transistors 1990-2SB1216S-E-ND
Bipolar (BJT) Transistor PNP 100V 4A 130MHz 1W Through Hole TP

Bipolar (BJT) Transistor PNP 100V 4A 130MHz 1W Through Hole TP

Buy Now Datasheet
TRANS PNP 100V 4A TP - 598-2SB1216S-E - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 100V 4A TP
598-2SB1216S-E
TRANS PNP 100V 4A TP 598-2SB1216S-E
TRANS PNP 100V 4A TP

TRANS PNP 100V 4A TP

Supplier's Site
Transistor, Pnp, 100V, 4A, 20W, To-251; Transistor Polarity Onsemi - 07W7636 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 100V, 4A, 20W, To-251; Transistor Polarity Onsemi
07W7636
Transistor, Pnp, 100V, 4A, 20W, To-251; Transistor Polarity Onsemi 07W7636
TRANSISTOR, PNP, 100V, 4A, 20W, TO-251; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, PNP, 100V, 4A, 20W, TO-251; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1216S-E
Bipolar Transistors - BJT 2SB1216S-E
Bipolar Transistors - BJT BIP PNP 4A 100V

Bipolar Transistors - BJT BIP PNP 4A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1216S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1216S-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1216S-E
TRANS PNP 100V 4A TP

TRANS PNP 100V 4A TP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 855110-2SB1216S-E 2SB1216S-E-ND 598-2SB1216S-E 07W7636 2SB1216S-E 2SB1216S-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1216S-E Single Bipolar Transistors TRANS PNP 100V 4A TP Transistor, Pnp, 100V, 4A, 20W, To-251; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 TO-251-3 Short Leads, IPAK, TO-251AA TO-3
Polarity PNP PNP; PNP PNP
Transistor Technology / Material SILICON
Transistor Type Transistor, Pnp, 100V, 4A, 20W, To-251; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data