Bipolar (BJT) Transistor PNP 100V 3A 130MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor PNP 100V 3A 130MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor PNP 100V 3A 130MHz 1W Surface Mount TP-FA
Bipolar Transistor, -100V, -3A, Low VCE(sat), PNP Single, TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SB1215S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, -3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1215S-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 005821-2SB1215S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
TRANSISTOR, BIPOLAR, PNP, 100V, 3A/TO252; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS PNP 100V 3A TPFA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1215S-TL-EOSCT-ND | 276-2SB1215S-TL-E | 005821-2SB1215S-TL-E | 65T2468 | 2SB1215S-TL-E |
| Product Name | Single Bipolar Transistors | -100V -3A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1215S-TL-E | Transistor, Bipolar, Pnp, 100V, 3A/to252; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; 2-TP-FA | TO-3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts | ||
| VCBO | 120 volts |