Win Source Part Number: 1036759-2SB1215S-E
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 150mA, 1.5A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 140 @ 500mA, 5V
Frequency - Transition: 130MHz
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SB1215T-E; 2SB1215T-H; 2SB1216S-E2SB1215SE;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-2SB1215S-E,ONSO
Base Product Number: 2SB1215
Bipolar Transistor, -100V, -3A, Low VCE(sat), PNP Single, TP/TP-FA, IPAK / TP, 500-BLKBG Product overview: 2SB1215S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -3A. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, -3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1215S-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 3A 130MHz 1W Through Hole TP
TRANS PNP 100V 3A TP
TRANSISTOR, BIPOLAR, PNP, 100V, 3A/TO251; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT BIP PNP 3A 100V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1036759-2SB1215S-E | 276-2SB1215S-E | 2SB1215S-E-ND | 2SB1215S-E | 07W7629 | 2SB1215S-E |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | -100V -3A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Pnp, 100V, 3A/to251; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | |||
| Package Type | SOT3 | TO-251-3 Short Leads, IPAK, TO-251AA | TO-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| Power Gain | 140 dB | |||||
| Operating Frequency | 130 MHz |