onsemi Single Bipolar Transistors 2SB1205T-TL-E

Description
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1205T-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1205T-TL-E-ND
Single Bipolar Transistors 2SB1205T-TL-E-ND
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1205T-TL-E - 762485-2SB1205T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1205T-TL-E
762485-2SB1205T-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1205T-TL-E 762485-2SB1205T-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 762485-2SB1205T-TL-E Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 320MHz Family Name: 2SB1205T Categories: Discrete Semiconductor Products Manufacturer Package: 2-TP-FA Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 20V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 60mA, 3A Current - Collector Cutoff (Maximum): 500nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 2V Introduction Date: November 28, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762485-2SB1205T-TL-E
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 320MHz
Family Name: 2SB1205T
Categories: Discrete Semiconductor Products
Manufacturer Package: 2-TP-FA
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 60mA, 3A
Current - Collector Cutoff (Maximum): 500nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 2V
Introduction Date: November 28, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
-20V -5A DPAK Bipolar Transistor
276-2SB1205T-TL-E
-20V -5A DPAK Bipolar Transistor 276-2SB1205T-TL-E
Bipolar Transistor, -20V, -5A, Low VCE(sat), PNP Single TP/TP-FA hFE = 200-400, DPAK / TP-FA, 700-REEL Product overview: 2SB1205T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1205T-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -20V, -5A, Low VCE(sat), PNP Single TP/TP-FA hFE = 200-400, DPAK / TP-FA, 700-REEL Product overview: 2SB1205T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1205T-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 20V 5A TP-FA - 598-2SB1205T-TL-E - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 5A TP-FA
598-2SB1205T-TL-E
TRANS PNP 20V 5A TP-FA 598-2SB1205T-TL-E
TRANS PNP 20V 5A TP-FA

TRANS PNP 20V 5A TP-FA

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1205T-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1205T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1205T-TL-E
TRANS PNP 20V 5A TP-FA

TRANS PNP 20V 5A TP-FA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1205T-TL-E
Bipolar Transistors - BJT 2SB1205T-TL-E
Bipolar Transistors - BJT BIP PNP 5A 20V

Bipolar Transistors - BJT BIP PNP 5A 20V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1205T-TL-E-ND 762485-2SB1205T-TL-E 276-2SB1205T-TL-E 598-2SB1205T-TL-E 2SB1205T-TL-E 2SB1205T-TL-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1205T-TL-E -20V -5A DPAK Bipolar Transistor TRANS PNP 20V 5A TP-FA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220624 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistors - BC847BMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers