onsemi Single Bipolar Transistors 2SB1205T-E

Description
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Through Hole TP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Through Hole TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1205T-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1205T-E-ND
Single Bipolar Transistors 2SB1205T-E-ND
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Through Hole TP

Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Through Hole TP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1205T-E - 762486-2SB1205T-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1205T-E
762486-2SB1205T-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1205T-E 762486-2SB1205T-E
Manufacturer: ON Semiconductor Win Source Part Number: 762486-2SB1205T-E Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Power - Max: 1W Transistor Type: PNP Frequency - Transition: 320MHz Family Name: 2SB1205T Categories: Discrete Semiconductor Products Manufacturer Package: TP Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 20V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 60mA, 3A Current - Collector Cutoff (Maximum): 500nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 2V Alternative Parts (Cross-Reference): 2DB1386Q-7; 2DB1386Q; 2DB1386Q-13; ; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 762486-2SB1205T-E
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 320MHz
Family Name: 2SB1205T
Categories: Discrete Semiconductor Products
Manufacturer Package: TP
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 60mA, 3A
Current - Collector Cutoff (Maximum): 500nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 2V
Alternative Parts (Cross-Reference): 2DB1386Q-7; 2DB1386Q; 2DB1386Q-13; ;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1205T-E
Bipolar Transistors - BJT 2SB1205T-E
Bipolar Transistors - BJT BIP PNP 5A 20V

Bipolar Transistors - BJT BIP PNP 5A 20V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1205T-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1205T-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1205T-E
TRANS PNP 20V 5A TP

TRANS PNP 20V 5A TP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1205T-E-ND 762486-2SB1205T-E 2SB1205T-E 2SB1205T-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1205T-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Arrays - BC847SE6327BTSA1 - 096448-BC847SE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
4 suppliers