onsemi Single Bipolar Transistors 2SB1205S-TL-E

Description
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1205S-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1205S-TL-EOSCT-ND
Single Bipolar Transistors 2SB1205S-TL-EOSCT-ND
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SB1205S-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1205S-TL-EOSTR-ND
Single Bipolar Transistors 2SB1205S-TL-EOSTR-ND
Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
-20V -5A DPAK Bipolar Transistor
276-2SB1205S-TL-E
-20V -5A DPAK Bipolar Transistor 276-2SB1205S-TL-E
Bipolar Transistor, -20V, -5A, Low VCE(sat), PNP Single TP/TP-FA hFE = 140-280, DPAK / TP-FA, 700-REEL Product overview: 2SB1205S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1205S-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -20V, -5A, Low VCE(sat), PNP Single TP/TP-FA hFE = 140-280, DPAK / TP-FA, 700-REEL Product overview: 2SB1205S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -20V, -5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1205S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1205S-TL-E - 118472-2SB1205S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1205S-TL-E
118472-2SB1205S-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1205S-TL-E 118472-2SB1205S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 118472-2SB1205S-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 60mA, 3A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 140 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 118472-2SB1205S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 60mA, 3A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 140 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1205S-TL-E
Bipolar Transistors - BJT 2SB1205S-TL-E
Bipolar Transistors - BJT BIP PNP 5A 20V

Bipolar Transistors - BJT BIP PNP 5A 20V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1205S-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1205S-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1205S-TL-E
TRANS PNP 20V 5A TPFA

TRANS PNP 20V 5A TPFA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1205S-TL-EOSCT-ND 276-2SB1205S-TL-E 118472-2SB1205S-TL-E 2SB1205S-TL-E 2SB1205S-TL-E
Product Name Single Bipolar Transistors -20V -5A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1205S-TL-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848BE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Package Type SOT23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
Bipolar Transistors - 1220212 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details