Bipolar (BJT) Transistor PNP 20V 5A 320MHz 1W Through Hole TP
Bipolar Transistors - BJT BIP PNP 5A 20V
TRANS PNP 20V 5A TP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1205S-E-ND | 2SB1205S-E | 2SB1205S-E |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |