onsemi -50V -8A DPAK Bipolar Transistor 2SB1204S-E

Description
Bipolar Transistor, -50V, -8A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SB1204S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1204S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, -50V, -8A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SB1204S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1204S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-50V -8A DPAK Bipolar Transistor
276-2SB1204S-E
-50V -8A DPAK Bipolar Transistor 276-2SB1204S-E
Bipolar Transistor, -50V, -8A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SB1204S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1204S-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -50V, -8A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SB1204S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1204S-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1204S-E - 862903-2SB1204S-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1204S-E
862903-2SB1204S-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1204S-E 862903-2SB1204S-E
Manufacturer: ON Semiconductor Win Source Part Number: 862903-2SB1204S-E Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 50 V 8 A 130MHz 1 W Through Hole TP Package: Bulk Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: 2SB1204 Categories: Discrete Semiconductor Products Case / Package: TP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 862903-2SB1204S-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 8 A 130MHz 1 W Through Hole TP
Package: Bulk
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SB1204
Categories: Discrete Semiconductor Products
Case / Package: TP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1204S-E
Bipolar Transistors - BJT 2SB1204S-E
Bipolar Transistors - BJT BIP PNP 8A 50V

Bipolar Transistors - BJT BIP PNP 8A 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1204S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1204S-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1204S-E
TRANS PNP 50V 8A TP

TRANS PNP 50V 8A TP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SB1204S-E 862903-2SB1204S-E 2SB1204S-E 2SB1204S-E
Product Name -50V -8A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1204S-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154902 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers