PNP BJT Transistor 50V 5A 1W TO-251 IPAK Through Hole Product overview: 2SB1203S-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 5A, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 50V, 5A, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1203S-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1004267-2SB1203S-H
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 550mV @ 150mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 50V 5A 130MHz 1W Through Hole TP
TRANS PNP 50V 5A TP
Bipolar Transistors - BJT BIP PNP 5A 50V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SB1203S-H | 1004267-2SB1203S-H | 2SB1203S-HOS-ND | 2SB1203S-H | 2SB1203S-H |
| Product Name | Through-Hole 50V 5A 1W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1203S-H | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| IC(max) | 5000 milliamps | 5000 milliamps | |||
| VCBO | 60 volts | ||||
| PD | 1000 milliwatts | ||||
| TJ | -55 C (-67 F) |