onsemi 50V 3A Bipolar Transistor 2SB1202S-TL

Description
TRANS PNP 50V 3A TP-FA Product overview: 2SB1202S-TL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1202S-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 3A TP-FA Product overview: 2SB1202S-TL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1202S-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A Bipolar Transistor
276-2SB1202S-TL
50V 3A Bipolar Transistor 276-2SB1202S-TL
TRANS PNP 50V 3A TP-FA Product overview: 2SB1202S-TL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1202S-TL can be used for catalog matching and distributor lookup.

TRANS PNP 50V 3A TP-FA Product overview: 2SB1202S-TL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1202S-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1202S-TL - 12108-2SB1202S-TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1202S-TL
12108-2SB1202S-TL
TRANSISTORS - Transistors (BJT) - Single - 2SB1202S-TL 12108-2SB1202S-TL
Manufacturer: ON Semiconductor Win Source Part Number: 12108-2SB1202S-TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 700mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 12108-2SB1202S-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 700mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SB1202S-TL 12108-2SB1202S-TL
Product Name 50V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1202S-TL
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data