Manufacturer: ON Semiconductor
Win Source Part Number: 097880-2SB1201S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 700mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 50V 2A 150MHz 800mW Surface Mount TP-FA
Bipolar (BJT) Transistor PNP 50V 2A 150MHz 800mW Surface Mount TP-FA
Bipolar (BJT) Transistor PNP 50V 2A 150MHz 800mW Surface Mount TP-FA
Bipolar Transistor, -50V, -2A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SB1201S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1201S-TL-E can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -50V, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP, -50V, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:150MHz; Power Dissipation Pd:15W; DC Collector Current:-2A; DC Current Gain hFE:140hFE; Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT BIP PNP 2A 50V
TRANS PNP 50V 2A TP-FA
TRANS PNP 50V 2A TP-FA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 097880-2SB1201S-TL-E | 2SB1201S-TL-EOSCT-ND | 276-2SB1201S-TL-E | 42AC1860 | 99AC6850 | 2SB1201S-TL-E | 2SB1201S-TL-E | 2SB1201S-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1201S-TL-E | Single Bipolar Transistors | -50V -2A DPAK Bipolar Transistor | Bipolar Transistor, Pnp, -50V, To-252-4; Transistor Polarity Onsemi | Bipolar Transistor, Pnp, -50V, To-252-4; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; 2-TP-FA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 2000 milliamps | 2000 milliamps | -2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| VCBO | -60 volts |