Bipolar (BJT) Transistor PNP 50V 4A 150MHz 1.5W Through Hole TO-126ML
TRANS PNP 50V 4A TO126ML
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB1143TOS-ND | 2SB1143T |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |