onsemi Discrete Semiconductor Products 2SB1142S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 154506-2SB1142S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1142S Alternative Parts (Cross-Reference): 2SA1096R; 2SA10960R; 2SA1096Q; 2SA1096; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 154506-2SB1142S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1142S Alternative Parts (Cross-Reference): 2SA1096R; 2SA10960R; 2SA1096Q; 2SA1096; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154506-2SB1142S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154506-2SB1142S
Discrete Semiconductor Products 154506-2SB1142S
Manufacturer: ON Semiconductor Win Source Part Number: 154506-2SB1142S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1142S Alternative Parts (Cross-Reference): 2SA1096R; 2SA10960R; 2SA1096Q; 2SA1096; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 154506-2SB1142S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB1142S
Alternative Parts (Cross-Reference): 2SA1096R; 2SA10960R; 2SA1096Q; 2SA1096;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154506-2SB1142S
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 100324QIX - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Translators, Level Shifters - 1727-7649-6-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details