Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976891-2SB1125-TD-E
Polarity: PNP
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Collector Emitter Voltage (VCEO): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 976891-2SB1125-TD-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SB1125-TD-E |
| Polarity | PNP; PNP |