Manufacturer: ON Semiconductor
Win Source Part Number: 005806-2SB1124S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 700mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 50V 3A 150MHz 500mW Surface Mount PCP
Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SB1124S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1124S-TD-E can be used for catalog matching and distributor lookup.
TRANS PNP 50V 3A PCP
Bipolar Transistors - BJT BIP PNP 3A 50V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005806-2SB1124S-TD-E | 2SB1124S-TD-EOSTR-ND | 276-2SB1124S-TD-E | 2SB1124S-TD-E | 2SB1124S-TD-E | 598-2SB1124S-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1124S-TD-E | Single Bipolar Transistors | 50V 3A SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | GP BJT |
| Polarity | PNP; PNP | PNP | PNP; PNP | |||
| Package Type | SOT3; PCP | TO-243AA | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 50 volts | 50 volts |