onsemi 50V 2A 150MHz SOT-89 Bipolar Transistor 2SB1123S-TD-E

Description
PNP BJT Transistor, 50V, 2A, 150MHz, SOT-89 Product overview: 2SB1123S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1123S-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 50V, 2A, 150MHz, SOT-89 Product overview: 2SB1123S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1123S-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2A 150MHz SOT-89 Bipolar Transistor
276-2SB1123S-TD-E
50V 2A 150MHz SOT-89 Bipolar Transistor 276-2SB1123S-TD-E
PNP BJT Transistor, 50V, 2A, 150MHz, SOT-89 Product overview: 2SB1123S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1123S-TD-E can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 50V, 2A, 150MHz, SOT-89 Product overview: 2SB1123S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1123S-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 2SB1123S-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1123S-TD-EOSTR-ND
Single Bipolar Transistors 2SB1123S-TD-EOSTR-ND
Bipolar (BJT) Transistor PNP 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SB1123S-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1123S-TD-EOSCT-ND
Single Bipolar Transistors 2SB1123S-TD-EOSCT-ND
Bipolar (BJT) Transistor PNP 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SB1123S-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1123S-TD-EOSDKR-ND
Single Bipolar Transistors 2SB1123S-TD-EOSDKR-ND
Bipolar (BJT) Transistor PNP 50V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 2A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1123S-TD-E - 005803-2SB1123S-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1123S-TD-E
005803-2SB1123S-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1123S-TD-E 005803-2SB1123S-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 005803-2SB1123S-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 700mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 005803-2SB1123S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 700mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1123S-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1123S-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1123S-TD-E
TRANS PNP 50V 2A PCP

TRANS PNP 50V 2A PCP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB1123S-TD-E 2SB1123S-TD-EOSTR-ND 005803-2SB1123S-TD-E 2SB1123S-TD-E
Product Name 50V 2A 150MHz SOT-89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1123S-TD-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts
VCBO -60 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data