onsemi Single Bipolar Transistors 2SB1122T-TD-E

Description
Bipolar (BJT) Transistor PNP 50V 1A 150MHz 500mW Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 1A 150MHz 500mW Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1122T-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1122T-TD-EOSTR-ND
Single Bipolar Transistors 2SB1122T-TD-EOSTR-ND
Bipolar (BJT) Transistor PNP 50V 1A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 1A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SB1122T-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1122T-TD-EOSCT-ND
Single Bipolar Transistors 2SB1122T-TD-EOSCT-ND
Bipolar (BJT) Transistor PNP 50V 1A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 50V 1A 150MHz 500mW Surface Mount PCP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1122T-TD-E - 075420-2SB1122T-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1122T-TD-E
075420-2SB1122T-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1122T-TD-E 075420-2SB1122T-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 075420-2SB1122T-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 075420-2SB1122T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
-50V -1A SOT-89 Bipolar Transistor
276-2SB1122T-TD-E
-50V -1A SOT-89 Bipolar Transistor 276-2SB1122T-TD-E
Bipolar Transistor, -50V, -1A, Low VCE(sat) PNP Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SB1122T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1122T-TD-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -50V, -1A, Low VCE(sat) PNP Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SB1122T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1122T-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1122T-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1122T-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1122T-TD-E
TRANS PNP 50V 1A PCP

TRANS PNP 50V 1A PCP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1122T-TD-EOSTR-ND 075420-2SB1122T-TD-E 276-2SB1122T-TD-E 2SB1122T-TD-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1122T-TD-E -50V -1A SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-243AA SOT3; PCP PCP
IC(max) 1000 milliamps 1000 milliamps
VCBO -60 volts
Unlock Full Specs
to access all available technical data